Rowenta logo

Rowenta CF5712 hair styling tool Straightening brush Warm Black, Pink 35 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96350
Info modified on:
02 May 2024, 15:27:20
Short summary description Rowenta CF5712 hair styling tool Straightening brush Warm Black, Pink 35 W:

Rowenta CF5712, Straightening brush, Warm, Black, Pink, 35 W, 230 V, 210 °C

Long summary description Rowenta CF5712 hair styling tool Straightening brush Warm Black, Pink 35 W:

Rowenta CF5712. Type: Straightening brush, Technology: Warm. Product colour: Black, Pink. Power: 35 W, AC input voltage: 230 V. Temperature: 210 °C

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.