Rowenta logo

Rowenta Fashion Stylist CF4512 hair styling tool Multistyler Warm Black, Metallic, Pink 66 W 1.8 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111775
Info modified on:
02 May 2024, 15:27:18
Short summary description Rowenta Fashion Stylist CF4512 hair styling tool Multistyler Warm Black, Metallic, Pink 66 W 1.8 m:

Rowenta Fashion Stylist CF4512, Multistyler, Warm, 170 °C, 200 °C, 45 s, Black, Metallic, Pink

Long summary description Rowenta Fashion Stylist CF4512 hair styling tool Multistyler Warm Black, Metallic, Pink 66 W 1.8 m:

Rowenta Fashion Stylist CF4512. Type: Multistyler, Technology: Warm, Temperature (min): 170 °C. Product colour: Black, Metallic, Pink. Cord length: 1.8 m. Power: 66 W, AC input voltage: 110-240 V. Width: 316 mm, Depth: 39 mm, Height: 69 mm

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.