Rowenta logo

Rowenta BS1131 Rectangle White Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82202
Info modified on:
22 Feb 2024, 04:21:02
Short summary description Rowenta BS1131 Rectangle White Electronic personal scale:

Rowenta BS1131, Electronic personal scale, 160 kg, 100 g, White, kg, lb, ST, Rectangle

Long summary description Rowenta BS1131 Rectangle White Electronic personal scale:

Rowenta BS1131. Type: Electronic personal scale, Maximum weight capacity: 160 kg, Accuracy: 100 g. Display: LCD, Digit size: 2.8 cm, Display size (HxV): 35 x 70 mm. Battery type: CR2032, Battery technology: Lithium. Width: 300 mm, Depth: 300 mm, Height: 22 mm. Quantity per pack: 1 pc(s), Package width: 35 mm, Package depth: 313 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.