Rowenta logo

Rowenta BS1060 Rectangle Black Electronic personal scale

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110372
Info modified on:
02 May 2024, 15:26:49
Short summary description Rowenta BS1060 Rectangle Black Electronic personal scale:

Rowenta BS1060, Electronic personal scale, 150 kg, 100 g, Black, kg, lb, ST, Rectangle

Long summary description Rowenta BS1060 Rectangle Black Electronic personal scale:

Rowenta BS1060. Type: Electronic personal scale, Maximum weight capacity: 150 kg, Accuracy: 100 g. Display: LCD, Digit size: 2.3 cm, Display size (HxV): 30 x 65 mm. Battery type: CR2032, Battery technology: Lithium. Width: 280 mm, Depth: 280 mm, Height: 22 mm. Quantity per pack: 1 pc(s), Package width: 32 mm, Package depth: 293 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.