Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Rosenlew RTF81443W washing machine Freestanding Front-load 8 kg 1400 RPM A+++ White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rosenlew
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RTF81443W
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RTF81443W
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7332543477456
Category
Machines used for washing clothes.
Washing Machines
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byRosenlew: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1309
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 23 Oct 2019 15:22:55
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Short summary description Rosenlew RTF81443W washing machine Freestanding Front-load 8 kg 1400 RPM A+++ White:
This short summary of the Rosenlew RTF81443W washing machine Freestanding Front-load 8 kg 1400 RPM A+++ White data-sheet is auto-generated and uses the product title and the first six key specs.

Rosenlew RTF81443W, Front-load, 8 kg, B, 78 dB, 1400 RPM, A+++

Long summary description Rosenlew RTF81443W washing machine Freestanding Front-load 8 kg 1400 RPM A+++ White:
This is an auto-generated long summary of Rosenlew RTF81443W washing machine Freestanding Front-load 8 kg 1400 RPM A+++ White based on the first three specs of the first five spec groups.

Rosenlew RTF81443W. Loading type: Front-load. Drum capacity: 8 kg, Spin-drying class: B, Noise level (spin): 78 dB, Washing class: A, Noise level (wash): 58 dB, Maximum spin speed: 1400 RPM. Energy efficiency class: A+++, Annual energy consumption washing: 190 kWh. Product colour: White. Width: 600 mm, Depth: 559 mm, Height: 914 mm