Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Compact camera 10 MP CCD Silver
- - Image sensor size: 1/2.5"
- - Optical zoom: 3x Digital zoom: 5x
- - Video recording 720 x 400 pixels
- - PictBridge
- - Lithium-Ion (Li-Ion)
Warranty:
2 years
Long product name Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver
:
10423 - Compactline 102, 10MP (3648 x 2736), 3x Optical Zoom, 5x Digital Zoom, CCD (1/2.5-inch), 2.7-inch LCD, 32MB, SD(4GB)/SDHC(32GB), USB2.0, 105g, silver
The long product name of Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
10423 - Compactline 102, 10MP (3648 x 2736), 3x Optical Zoom, 5x Digital Zoom, CCD (1/2.5-inch), 2.7-inch LCD, 32MB, SD(4GB)/SDHC(32GB), USB2.0, 105g, silver
More>>>
Short summary description Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Rollei Compactline 102, 10 MP, 3648 x 2736 pixels, 1/2.5", CCD, 3x, Silver
Long summary description Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Rollei Compactline 102 1/2.5" Compact camera 10 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.
Rollei Compactline 102. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 720 x 400 pixels. Display diagonal: 6.86 cm (2.7"). PictBridge. Product colour: Silver