Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 22867665 data-sheets &
36854 brands
– register (free)
InfiniBand & Fibre Optic Cables
ROLINE Fiber Patch cable, 10.0m, LC/SC, Duplex, Multimode, 62.5/125, 3.0mm InfiniBand/fibre optic cable 10 m
ROLINE Fiber Patch cable, 10.0m, LC/SC, Duplex, Multimode, 62.5/125, 3.0mm InfiniBand/fibre optic cable 10 m
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
ROLINE
Product name:
Fiber Patch cable, 10.0m, LC/SC, Duplex, Multimode, 62.5/125, 3.0mm
Product code:
21.15.9360-5
Category:
InfiniBand & Fibre Optic Cables
Icecat Product ID:
625026
Data-sheet quality:
created/standardized by Icecat
Product views:
4305
Info modified on:
04 Apr 2019, 06:49:37
Report mistake
Specs
Contact details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE