Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 23022393 data-sheets &
39593 brands
– register (free)
TVs
Roku 75R6C7 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Roku 75R6C7 TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Roku
Product name:
75R6C7
Product code:
75R6C7
GTIN (EAN/UPC):
0829610008516
Category:
TVs
Icecat Product ID:
133021400
Data-sheet quality:
created/standardized by Icecat
Product views:
51
Info modified on:
11 Jul 2025, 14:39:36
Report mistake
Specs
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE