ROCCAT KONE XTD, Right-hand, Laser, USB Type-A, 8200 DPI, 12000 fps, Black
ROCCAT KONE XTD. Form factor: Right-hand. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Frame rate: 12000 fps, Buttons type: Pressed buttons, Buttons quantity: 8, Scroll type: Wheel. Power source: Cable. Product colour: Black