location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP 5200DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP 5200DN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0026649067228 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 600 DPI
  • - Printing colours: Black
  • - A4 45 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 200000 pages per month
  • - Total input capacity: 550 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 533 MHz
Long product name Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4 :
The long product name of Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SP 5200DN - 1200 x 600dpi, 45ppm, 7.5 sec, 533MHz, 256MB, USB 2.0, Fast Ethernet, 23kg
More>>>
Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4:
The official description of Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

User-friendly, eco-friendly and cost-efficient, our printers support the print needs of busy offices on a budget. You enjoy impressive print speeds, automatic duplexing, excellent paper handling and the latest security features. For larger workgroups, our space-saving designs can expand from desktop models to five-tray floor-standing powerhouses.

- High speed to maximise productivity
- Easy to operate
- Built-in data security
- Time-saving installation
- Lower Total Cost of Ownership (TCO).

Short summary description Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4:
This short summary of the Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio SP 5200DN, Laser, 1200 x 600 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4:
This is an auto-generated long summary of Ricoh Aficio SP 5200DN laser printer 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.

Ricoh Aficio SP 5200DN. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 200000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Warm-up time
20 s
Time to first page (black, normal)
7.5 s
Features
Maximum duty cycle *
200000 pages per month
Recommended duty cycle
4000 - 15000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
550 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper, Transparencies
Multi-purpose tray media types
Envelopes, Labels, Letterhead, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Custom media width
98 - 216 mm
Custom media length
140 - 356 mm
Paper tray media weight
52 - 220 g/m²
Paper tray media weight (imperial)
6.35 - 26.8 kg (14 - 59 lbs)
Duplex media weight
60 - 163 g/m²
Duplex media weight (imperial)
16 - 44 lbs
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0
USB 2.0 ports quantity
2
Optional connectivity
Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, AppleTalk
Supported network protocols (IPv6)
TCP/IP
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
533 MHz
Design
Product colour *
Black, White
Display
LCD
Power
Power consumption (max)
1400 W
Power consumption (PowerSave)
5 W
AC input voltage
120 V
AC input frequency
60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2
Other operating systems supported
Novell NetWare 6.x
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
411 mm
Depth
435 mm
Height
400 mm
Weight
23 kg
Packaging content
Drivers included
Yes
Bundled software
DeskTopBinder SmartDeviceMonitor for Client Font Manager 2000 Web Image Monitor Printer utility
Other features
Supported network protocols
TCP/IP (IPv4, IPv6), IPX/SPX, Apple Talk, Bonjour
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)