Ricoh logo

Ricoh Aficio SP 3500SF multifunction printer Laser A4 1200 x 1200 DPI 28 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123836
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Ricoh Aficio SP 3500SF multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:

Ricoh Aficio SP 3500SF, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Ricoh Aficio SP 3500SF multifunction printer Laser A4 1200 x 1200 DPI 28 ppm:

Ricoh Aficio SP 3500SF. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.