Ricoh logo

Ricoh SP-1130N ADF scanner 600 x 600 DPI A4 Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229759
Info modified on:
20 May 2024, 14:02:18
Long product name Ricoh SP-1130N ADF scanner 600 x 600 DPI A4 Grey:

30ppm/60ipm A4 Duplex ADF Gigabit Ethernet USB3.2 LED Office Scanner

Ricoh SP-1130N ADF scanner 600 x 600 DPI A4 Grey:

The 2nd generation SP-1130N scanners are designed to meet the essential scanning needs of budget-conscious organisations, or those taking their first steps towards a structured scanning approach:

- Automate capture routines; scan, extract and release all at the touch of a button
- Streamline operations by integrating captured data into business workflows
- Easily create searchable PDFs, or editable Word, Excel and PowerPoint files
- Optimise scanning architecture – use any scanner from any PC

Short summary description Ricoh SP-1130N ADF scanner 600 x 600 DPI A4 Grey:

Ricoh SP-1130N, 210 x 297 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 30 ppm

Long summary description Ricoh SP-1130N ADF scanner 600 x 600 DPI A4 Grey:

Ricoh SP-1130N. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Grey. Sensor type: CMOS dual CIS, Light source: RGB LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4. USB version: 3.2 Gen 1 (3.1 Gen 1)

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.