location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP-1120N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA03811-B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4939761311604
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2024 18:28:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 210 x 297 mm Sensor type: CMOS dual CIS
  • - USB port Ethernet LAN
  • - Power supply type: AC 18 W
Long product name Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey :
The long product name of Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20ppm/40ipm A4 Duplex ADF Gigabit Ethernet USB3.2 LED Office Scanner
More>>>
Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey:
The official description of Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2nd generation SP-1120N scanners are designed to meet the essential scanning needs of budget-conscious organisations, or those taking their first steps towards a structured scanning approach:

- Automate capture routines; scan, extract and release all at the touch of a button
- Streamline operations by integrating captured data into business workflows
- Easily create searchable PDFs, or editable Word, Excel and PowerPoint files
- Optimise scanning architecture – use any scanner from any PC

PaperStream software allows SP-1120N users to enjoy a premium capture experience, while Fujitsu’s heritage and market-leading technology give assurance of quality and dependable reliability.

Short summary description Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey:
This short summary of the Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh SP-1120N, 210 x 297 mm, 600 x 600 DPI, 24 bit, 8 bit, 1 bit, 20 ppm

Long summary description Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey:
This is an auto-generated long summary of Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey based on the first three specs of the first five spec groups.

Ricoh SP-1120N. Maximum scan size: 210 x 297 mm, Optical scanning resolution: 600 x 600 DPI, Output colour depth: 24 bit. Scanner type: ADF scanner, Product colour: Grey. Sensor type: CMOS dual CIS, Light source: RGB LED, Scan file formats: PDF. Maximum ISO A-series paper size: A4. USB version: 3.2 Gen 1 (3.1 Gen 1)

Dependable, day-to-day scanning

The SP-1120N comes with a number of key features that help streamline work processes, support digital transformation and leverage Organisational Intelligence.

Integrate, automate, streamline

TWAIN or ISIS compatibility means users can integrate scanned data into their workflows directly, or via PaperStream Capture’s process automation. Setting up routines to scan, extract and release with just the click of a profile can streamline processes and improve efficiency.

Automatic Profile Recognition

When a known document format is recognised the system will automatically name, sort and distribute the scanned images and extracted metadata in the relevant pre-defined way – e.g. invoices will always go into Finance Systems, with supplier name and invoice number included as part of the filename.

Automatic image clean-up

PaperStream IP’s market-leading image processing automatically cleans up images for downstream processes such as OCR, delivering dependable quality output even from documents that are soiled, creased or patterned.

Fits into any working environment

The compact design makes the SP-1120N perfect for any office space with limited space, and its quiet design means it won’t disturb others who are busy at work.

Ad-hoc scanning

The ABBYY Finereader software embedded within PaperStream IP recognizes the texts in scanned images and converts them to searchable PDFs or other formats such as editable Word, PowerPoint or Excel files.

LAN support for liberated connectivity

Thanks to PaperStream IPNet, users can quickly connect to any scanner on the network, from any computer – liberating them from the limitations of short USB cables.

One-touch operation

Profile-driven operation means the SP-1120N requires minimal user training and reduces both scanning procedure and user error. The quick scan button also allows immediate scanning using the default scan profile.

Dependable solutions for organisational productivity

Market-leading technology, over 50-years experience and a reputation for quality and reliability have made Fujitsu the world’s most trusted scanner brand.

PaperStream Capture

The full version of our Capture software offers users the same powerful, automated scanning experience as our premium scanner range.

PaperStream IP

This TWAIN/ISIS compatible driver supports downstream processes such as OCR by automatically cleaning up images without the need for complicated setting adjustments.
Its PaperStream IPNet capability can liberate users from needing to be directly physically connected to the scanner by utilising LAN connection. Organisations can now be more flexible in how they deploy their scanning architecture.

Mac driver

The 2nd generation SP-1120N features a driver that enables core functionality for Apple Mac computers.

Scanning
Maximum scan size *
210 x 297 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
ADF scan speed (b/w, A4)
20 ppm
Design
Scanner type *
ADF scanner
Product colour *
Grey
Built-in display *
No
Performance
Sensor type *
CMOS dual CIS
Light source
RGB LED
Scan file formats
PDF
Scan drivers
ISIS, TWAIN
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
3.2 Gen 1 (3.1 Gen 1)
Power
Power supply type *
AC
Power consumption (typical)
18 W
Power consumption (off)
0.3 W
Sleep mode
Yes
Input voltage
100 - 240 V
Power consumption (sleep)
2 W
Network
Ethernet LAN
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
298 mm
Depth
135 mm
Height
133 mm
Weight
2.5 kg
Technical details
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2020-11-01 03:15:44
Uk has collected 2 expert reviews for Ricoh SP-1120N ADF scanner 600 x 600 DPI A4 Grey and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
betterbuys.com
Updated:
2020-11-01 03:15:43
Fujitus has added three new scanners to its Scan Partners (SP) line of entry-level devices intended for small offices with low-volume scanning needs. They are: the SP-1120 ($395), which scans at up to 20 ppm (40 ipm), the SP-1130 ($495), which scans at up...
0%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 6 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
España 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)