Ricoh Fax 1140L, Laser, 33.6 Kbit/s, 2.5 sec/page, JBIG, MH, MMR, MR, Grey, 16 cpm
Ricoh Fax 1140L. Print technology: Laser, Modem speed: 33.6 Kbit/s, Fax transmission speed: 2.5 sec/page. Product colour: Grey. Copy speed (black, normal quality, A4): 16 cpm. ISO A-series sizes (A0...A9): A4. Standard input capacity: 250 sheets, Auto document feeder (ADF) input capacity: 50 sheets