Ricoh logo

Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34979
Info modified on:
30 May 2023, 12:08:50
Short summary description Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4:

Ricoh Aficio SP C240DN, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm, Duplex printing

Long summary description Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4:

Ricoh Aficio SP C240DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 30000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Grey, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.