Ricoh logo

Ricoh DVD+R DL 8.5GB 8x Media Jewelcase (5)

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27277
Info modified on:
01 Mar 2024, 14:29:05
Short summary description Ricoh DVD+R DL 8.5GB 8x Media Jewelcase (5):

Ricoh DVD+R DL 8.5GB 8x Media Jewelcase (5), DVD+R DL, Jewel case, 8.5 GB

Long summary description Ricoh DVD+R DL 8.5GB 8x Media Jewelcase (5):

Ricoh DVD+R DL 8.5GB 8x Media Jewelcase (5). Native capacity: 8.5 GB, Type: DVD+R DL, Recording time: 240 min. Package type: Jewel case. DVD write speed: 8x

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.