Ricoh logo

Ricoh Caplio R1V 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Gold

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10154
Info modified on:
27 May 2019, 14:48:04
Short summary description Ricoh Caplio R1V 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Gold:

Ricoh Caplio R1V, 5 MP, 2560 x 1920 pixels, 1/2.5", CCD, 150 g, Gold

Long summary description Ricoh Caplio R1V 1/2.5" Compact camera 5 MP CCD 2560 x 1920 pixels Gold:

Ricoh Caplio R1V. Camera type: Compact camera, Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2560 x 1920 pixels. Digital zoom: 3.6x, Focal length range: 4.6 - 22.2 mm. Maximum video resolution: 320 x 240 pixels. Display diagonal: 4.57 cm (1.8"). Weight: 150 g. Product colour: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.