Ricoh D5510, 139.7 cm (55"), 1209 x 680.4 mm, 1920 x 1080 pixels, 2670:1, 16:9, Zoom
Ricoh D5510. Display diagonal: 139.7 cm (55"), Working area: 1209 x 680.4 mm, Display resolution: 1920 x 1080 pixels. Aspect ratio: 16:9, Screen format adjustments: Zoom. USB connector type: USB Type-A. Product colour: White. Power consumption (typical): 200 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz