Ricoh logo

Ricoh MP C2004SP Inkjet A3 1200 x 1200 DPI 20 ppm

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36622
Info modified on:
14 Mar 2024, 19:09:30
Short summary description Ricoh MP C2004SP Inkjet A3 1200 x 1200 DPI 20 ppm:

Ricoh MP C2004SP, Inkjet, Colour printing, 1200 x 1200 DPI, Colour copying, A3, Grey, White

Long summary description Ricoh MP C2004SP Inkjet A3 1200 x 1200 DPI 20 ppm:

Ricoh MP C2004SP. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Product colour: Grey, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.