Ricoh Aficio MP C2050, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, Mono scanning, A3
Ricoh Aficio MP C2050. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A3