Ricoh logo

Ricoh Aficio SP 3410DN 600 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77207
Info modified on:
30 May 2023, 12:08:46
Short summary description Ricoh Aficio SP 3410DN 600 x 1200 DPI A4:

Ricoh Aficio SP 3410DN, Laser, 600 x 1200 DPI, A4, 28 ppm, Duplex printing, Network ready

Long summary description Ricoh Aficio SP 3410DN 600 x 1200 DPI A4:

Ricoh Aficio SP 3410DN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.