Ricoh logo

Ricoh Aficio SP C420DN Colour 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78822
Info modified on:
25 Nov 2020, 15:24:14
Short summary description Ricoh Aficio SP C420DN Colour 1200 x 1200 DPI A4:

Ricoh Aficio SP C420DN, Laser, Colour, 1200 x 1200 DPI, A4, 31 ppm, Duplex printing

Long summary description Ricoh Aficio SP C420DN Colour 1200 x 1200 DPI A4:

Ricoh Aficio SP C420DN. Print technology: Laser, Colour, Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 31 ppm, Duplex printing. Network ready

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.