Ricoh logo

Ricoh Aficio SP C410DN Colour 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19835
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh Aficio SP C410DN Colour 1200 x 1200 DPI A4:

Ricoh Aficio SP C410DN, Laser, Colour, 1200 x 1200 DPI, A4, 25 ppm, Duplex printing

Long summary description Ricoh Aficio SP C410DN Colour 1200 x 1200 DPI A4:

Ricoh Aficio SP C410DN. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 25 ppm, Duplex printing. Network ready

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.