location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX 3000SF GelSprinter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210103000
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 15:32:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet
  • - 3600 x 1200 DPI
  • - A4 29 ppm
  • - Internal memory: 96 MB
  • - 23.5 kg
Warranty: 1 year
Long product name Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm :
The long product name of Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Aficio™GX 3000SF GelSprinter™: Full Featured Desktop Multifunctionality: Copy, Scan, Print, Fax
More>>>
Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm:
The official description of Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly produce superior business quality documents up to 29 pages per minute (ppm) with the Aficio™GX 3000S/GX 3000SF/GX 3050SFN. Featuring innovative GelSprinter™ technology, these colour solutions combine high productivity and superb quality. Choose the basic model with its copy, print and scan functionalities and standard duplexing or add faxing or networkability to the package. In short, the GX 3000S/GX 3000SF/GX 3050SFN deliver fast cost efficient colour.

- All-round A4 multitaskers: print, copy, scan and fax.
- Low Total Cost of Ownership.
- Consistent, high quality colour for business documents.
- Colour at virtually the same cost as black & white with Level Color™mode.
- Fast automatic duplexing.
- GelSprinter™ Liquid Gel™: ultra quick drying, waterproof and sunlight resistant prints.

Short summary description Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm:
This short summary of the Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh Aficio GX 3000SF GelSprinter, Inkjet, 3600 x 1200 DPI, A4

Long summary description Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm:
This is an auto-generated long summary of Ricoh Aficio GX 3000SF GelSprinter Inkjet A4 3600 x 1200 DPI 29 ppm based on the first three specs of the first five spec groups.

Ricoh Aficio GX 3000SF GelSprinter. Print technology: Inkjet, Maximum resolution: 3600 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 29 ppm. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Maximum resolution *
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Print speed (colour, normal quality, A4/US Letter)
29 ppm
Warm-up time
35 s
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
8 s
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
29 cpm
Maximum copy speed (colour, A4)
29 cpm
Scanning
Scanner features
Network, TWAIN
Fax
Fax speed (A4)
5.7 sec/page
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
850 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Transparencies
Non-ISO print media sizes
Executive, Legal
Recommended media weight
163 g/m²
Performance
Internal memory *
96 MB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (standby)
10.8 W
Weight & dimensions
Weight
23.5 kg
Other features
Standard input trays
1
Networking features
Ethernet 10 base-T/100 base-TX
Dimensions (WxDxH)
436 x 490.5 x 431 mm
Colour printing technology
On demand piezo inkjet system, Liquid Gel
Network ready
Yes
Power requirements
220 - 240 V, 50/60 Hz
Standard media sizes
A6 - A4
Compatible operating systems
Windows 98/Me/NT4.0/2000/XP/Server 2003/Vista; Macintosh 10.3 or later
Export file formats
PDF/JPEG/TIFF
Maximum scan size
1200 x 1200 mm
Interface
USB 1.1/2.0