Ricoh logo

Ricoh R8 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12705
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Ricoh R8 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:

Ricoh R8, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 7.1x, Silver

Long summary description Ricoh R8 1/2.3" 10 MP CCD 3648 x 2736 pixels Silver:

Ricoh R8. Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7.1x, Digital zoom: 4.8x, Focal length range: 4.95 - 35.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 24 MB. Weight: 168 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.