Rexel logo

Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by Rexel
Product views:
15690
Info modified on:
14 Apr 2023, 21:09:23
Bullet Points Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue:
  • - Angled, 12-digit LCD display
  • - 2 colour printing (black/red)
  • - Printing speed: 2.4 lines per second
  • - Compact printer calculator
  • - Printing/non-printing mode
  • - Choice of clock or date on display
Long product name Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue:

Ibico 1214X Semi-Professional Print Calculator

Short summary description Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue:

Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue, 171 mm, 246 mm, 246 mm

Long summary description Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue:

Rexel Ibico 1214X Semi-Professional Print Calculator White/Blue. Package width: 171 mm, Package depth: 246 mm, Package height: 246 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.