Renewd logo

Renewd iPhone 7 Plus Black 256GB

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65820
Info modified on:
14 Mar 2024, 19:39:51
End of life date:
01 Feb 2022
Short summary description Renewd iPhone 7 Plus Black 256GB:

Renewd iPhone 7 Plus Black 256GB, 14 cm (5.5"), 3 GB, 256 GB, 12 MP, iOS 10, Black

Long summary description Renewd iPhone 7 Plus Black 256GB:

Renewd iPhone 7 Plus Black 256GB. Display diagonal: 14 cm (5.5"), Display resolution: 1920 x 1080 pixels. Processor family: Apple, Processor model: A10. RAM capacity: 3 GB, RAM type: LPDDR4, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: iOS 10. Battery capacity: 2900 mAh. Product colour: Black. Weight: 188 g

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.