Renewd logo

Renewd iPhone SE2020 Red 128GB

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47518
Info modified on:
02 Apr 2024, 14:53:59
Short summary description Renewd iPhone SE2020 Red 128GB:

Renewd iPhone SE2020 Red 128GB, 11.9 cm (4.7"), 1334 x 750 pixels, 128 GB, 12 MP, iOS 14, Red

Long summary description Renewd iPhone SE2020 Red 128GB:

Renewd iPhone SE2020 Red 128GB. Display diagonal: 11.9 cm (4.7"), Display resolution: 1334 x 750 pixels. Processor family: Apple, Processor model: A13. Internal storage capacity: 128 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera. SIM card capability: Hybrid Dual SIM. Operating system installed: iOS 14. Product colour: Red. Weight: 148 g

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.