Renewd iPhone XS Max Silver 512GB, 16.5 cm (6.5"), 2688 x 1242 pixels, 512 GB, 12 MP, iOS 12, Silver
Renewd iPhone XS Max Silver 512GB. Display diagonal: 16.5 cm (6.5"), Display resolution: 2688 x 1242 pixels. Processor family: Apple, Processor model: A12. Internal storage capacity: 512 GB. Rear camera resolution (numeric): 12 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: iOS 12. Product colour: Silver. Weight: 208 g