Renewd logo

Renewd MacBook Pro 13in Silver i5 256GB (M2019) QWERTY

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5472
Info modified on:
03 Jun 2024, 16:15:10
Short summary description Renewd MacBook Pro 13in Silver i5 256GB (M2019) QWERTY:

Renewd MacBook Pro 13in Silver i5 256GB (M2019) QWERTY, Intel® Core™ i5, 1.4 GHz, 33.8 cm (13.3"), 2560 x 1600 pixels, 8 GB, 256 GB

Long summary description Renewd MacBook Pro 13in Silver i5 256GB (M2019) QWERTY:

Renewd MacBook Pro 13in Silver i5 256GB (M2019) QWERTY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor frequency: 1.4 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 2560 x 1600 pixels. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Plus Graphics 645. Operating system installed: macOS Mojave. Product colour: Silver. Weight: 1.37 kg

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.