More>>>
Short summary description Regal RAC 5018 Split system White:
This short summary of the Regal RAC 5018 Split system White data-sheet is auto-generated and uses the product title and the first six key specs.
Regal RAC 5018, A+, A, 301 kWh, 1657 kWh, 5 kW, 4.5 kW
Long summary description Regal RAC 5018 Split system White:
This is an auto-generated long summary of Regal RAC 5018 Split system White based on the first three specs of the first five spec groups.
Regal RAC 5018. Energy efficiency class (cooling): A+, Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 301 kWh. Indoor unit noise level (high speed): 56 dB, Indoor unit width: 108 cm, Indoor unit depth: 21.5 cm. Outdoor unit noise level: 64 dB, Outdoor unit width: 81.1 cm, Outdoor unit depth: 32 cm