Ranex logo

Ranex 6000.196 Table light

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84429
Info modified on:
29 Jun 2024, 11:42:53
End of life date:
25 Jun 2024
Short summary description Ranex 6000.196 Table light:

Ranex 6000.196 Table light, Black, Chrome, Textile, Bedroom, Living room, E14, 1 bulb(s), 1.75 m

Long summary description Ranex 6000.196 Table light:

Ranex 6000.196 Table light. Product colour: Black, Chrome, Material: Textile, Suitable location: Bedroom, Living room. Fitting/cap type: E14, Number of bulbs: 1 bulb(s). Cord length: 1.75 m. Suitable for light type: Ambience. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.