R-Go Tools logo

R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black

Data-sheet quality:
created/standardized by Icecat
Product views:
514011
Info modified on:
24 Apr 2025, 16:36:21
Short summary description R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black:

R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black, Clamp, 8 kg, 61 cm (24"), 81.3 cm (32"), 100 x 100 mm, Black

Long summary description R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black:

R-Go Tools Monitor arm R-Go Zepher Dual, for two monitors, fully adjustable, 0- 8 kg load capacity, 100% circular, black. Mounting: Clamp, Maximum weight capacity: 8 kg, Minimum screen size: 61 cm (24"), Maximum screen size: 81.3 cm (32"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Height adjustment, Tilt angle range: 0 - 40°. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.