R-Go Tools logo

R-Go Tools R-Go Riser Flexible Laptop Stand, adjustable, white

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203529
Info modified on:
24 Apr 2025, 09:39:09
Short summary description R-Go Tools R-Go Riser Flexible Laptop Stand, adjustable, white:

R-Go Tools R-Go Riser Flexible Laptop Stand, adjustable, white, White, Aluminium, 25.4 cm (10"), 55.9 cm (22"), 5 kg, 135 - 220 mm

Long summary description R-Go Tools R-Go Riser Flexible Laptop Stand, adjustable, white:

R-Go Tools R-Go Riser Flexible Laptop Stand, adjustable, white. Product colour: White, Material: Aluminium, Minimum notebook screen size compatibility: 25.4 cm (10"). Height adjustment range: 135 - 220 mm, Tilt angle range: 30 - 57°. Width: 210 mm, Height: 3 mm, Length: 265 mm. Package width: 235 mm, Package depth: 270 mm, Package height: 10 mm. Master (outer) case width: 320 mm, Master (outer) case length: 355 mm, Master (outer) case height: 245 mm

Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.