R-Go Tools logo

R-Go Tools R-Go HE Break ergonomic mouse, medium, right, wired

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
375586
Info modified on:
24 Apr 2025, 07:58:31
Short summary description R-Go Tools R-Go HE Break ergonomic mouse, medium, right, wired:

R-Go Tools R-Go HE Break ergonomic mouse, medium, right, wired, Right-hand, Optical, USB Type-A, 3500 DPI, Black

Long summary description R-Go Tools R-Go HE Break ergonomic mouse, medium, right, wired:

R-Go Tools R-Go HE Break ergonomic mouse, medium, right, wired. Form factor: Right-hand. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 3500 DPI, Buttons type: Pressed buttons, Buttons quantity: 5, Scroll type: Wheel. Power source: Cable. Product colour: Black

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.