QNAP VS-2104 PRO+, 4 channels, 1920 x 1080 pixels, H.264, Serial ATA II, Serial ATA III, 6 TB, 3.5"
QNAP VS-2104 PRO+. Video input channels: 4 channels, Maximum resolution: 1920 x 1080 pixels, Video formats supported: H.264. HDD interface: Serial ATA II, Serial ATA III, Total installed storage capacity: 6 TB, HDD size: 3.5". AC input voltage: 100 - 240 V, AC input frequency: 50 Hz, Power: 90 W. Width: 102 mm, Depth: 218.3 mm, Height: 154 mm