QNAP logo

QNAP TX-500P disk array 0 TB Tower Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165611
Info modified on:
19 Oct 2022, 10:15:58
Short summary description QNAP TX-500P disk array 0 TB Tower Black:

QNAP TX-500P, 0 TB, 2.5/3.5", 5.1 kg, Tower, Black

Long summary description QNAP TX-500P disk array 0 TB Tower Black:

QNAP TX-500P. Total installed storage capacity: 0 TB, Storage drive size: 2.5/3.5". Chassis type: Tower, Device class: Large Enterprise Business. Number of storage drives supported: 5, Supported storage drive types: HDD & SSD, Supported storage drive interfaces: Serial ATA II, Serial ATA III. Width: 210.6 mm, Depth: 235.4 mm, Height: 185.2 mm, Weight: 5.1 kg. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.