QNAP TVS-882T, NAS, Tower, Intel® Core™ i5, i5-6500, 16 GB, DDR4
QNAP TVS-882T. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System