location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-1282T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-1282T-I5-16G-64TB-SEAEN
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16761
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2024 10:06:35
The date of the most recent change of this product data-sheet in Icecat.
QNAP TVS-1282T-I5-16G-64TB-SEAEN user manual (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (10.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.2
  • - Total installed storage capacity: 64 TB Number of storage drives supported: 12 HDD & SSD
  • - Intel® Core™ i5 i5-6500 3.2 GHz Intel® HD Graphics 530
  • - 16 DDR4 2133 MHz Memory slots: 4 DIMM
  • - Ethernet LAN 10000 DHCP server iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, USB drive, iSCSI LUN 250 W
Long product name QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black :
The long product name of QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

64TB SATA HDD (Seagate IronWolf Pro HDD), Intel Core i5-6500 (3.2/3.6GHz), 16GB DDR4, 10GbE
More>>>
QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black:
The official description of QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-1282T features advanced hardware by adopting 6th Generation Intel® 14nm multi-core processors and was designed around the concept of tiered storage, application-based partitioning and network traffic distribution. Providing a Thunderbolt DAS/NAS/iSCSI SAN triple solution, the TVS-1282T delivers the incredible power of Thunderbolt™ 2 to double the speed potential to 20 Gbps, supports smooth 4K video transfer, and is a perfect match for Thunderbolt-equipped Mac* users for 4K workflows, file storage and high-speed sharing. Incorporating reliability, security and rich applications, the TVS-1282T delivers the highest transfer rates ever as storage with persistent throughput, and provides a complete business-ready storage solution.

- Built-in M.2 SATA 6Gb/s slots & 2.5” SSD slots
- Qtier technology and SSD cache enable 24/7 optimized storage efficiency
- The Network & Virtual Switch app assists network traffic distribution, and re-routes dedicated bandwidth for diverse applications
- Triple HDMI output for smooth 4K @30Hz video playback
- Thunderbolt™ 2 (20Gbps) and 10GbE dual network for on-the-fly video editing and speedy sharing
- 4 available combinations with Mac/PC and JBOD for flexible attaching, sharing and expansion
- Scalable up to 448 TB with the Thunderbolt™ 2 storage expansion enclosures TX-800P/ TX-500P
- Virtual JBOD (VJBOD) allows to use QNAP NAS to expand the TVS-1282T’s storage capacity
- Supports QRM+ unified remote server management, QvPC technology, virtual machine and container applications, and storage for virtualization

Thunderbolt™ 2 NAS, extraordinary performance
The TVS-1282T provides two options powered by a high-performance Intel® Core™ i5 quad-core processor with 16GB DDR4 RAM and Intel® Core™ i7 quad-core processor with 64GB DDR4 RAM, driving outstanding system performance for CPU-demanding applications. Offering a comprehensive DAS/NAS/iSCSI SAN multi-mode storage solution in a compact form factor, the TVS-1282T not only features Thunderbolt™ 2 technology but also has dual 10GbE ports giving you incredible flexibility for network connectivity.

Note: Thunderbolt cables are not included as standard. Users must purchase Thunderbolt cables separately.

Advanced hardware for greater efficiency
High-performance hardware, well-designed application functionalities and thoroughly-planned usage scenarios are three distinctive cornerstones for achieving optimum performance.

M.2 SATA 6Gb/s SSD & 2.5" SSD cache
The TVS-1282T provides 4 SSD slots dedicated for caching to increase IOPS performance, and provides higher transfer speeds and reliability with the compact, energy-efficient M.2 SSD. Using an SSD cache boosts overall system performance, and is perfect for improving overall workflow of random IOPS demanding applications such as virtualization. The TVS-1282T combines M.2 SSD, 2.5" SSD and HDD in one box to effectively realize tiered storage for exceptional application performance and lower TCO of storage at the same time.

Perfect storage trio: tiered storage, application-based partitioning & network traffic distribution
The advanced hardware design of TVS-1282T can facilitate optimized storage deployment based on different usage scenarios.

Tiered Storage
QNAP's Qtier Technology empowers the TVS-1282T with Auto Tiering that helps continuously optimize storage efficiency across PCIe NVMe SSD, M.2 SSD, SSD and SATA drives. With Auto Tiering, the TVS-1282T can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TVS-1282T an extremely efficient shared resource. Businesses will no longer have to invest heavily in expensive Flash technology, but can still enjoy exceptional application performance and cost efficiency from Auto Tiering with the TVS-1282T.

Application-based Partitioning
Every application requires different performance. For example, Surveillance Station requires higher-priority access to storage to ensure the integrity of recordings, while normal transmission speeds are sufficient for file sharing. However, when multiple applications are running on the same storage media, the required throughput level cannot be guaranteed as the storage media is busy handling I/O requests from all of them. The TVS-1282T supports three different types of storage media: M.2, SSD and SATA hard drives, and they can be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.

Network Traffic Distribution
With four 1 Gigabit Ethernet ports and two 10 Gigabit Ethernet ports, the TVS-1282T allows applications to use dedicated interfaces to meet network traffic distribution requirements. Network interfaces can also be easily managed with the Network & Virtual Switch app, which enables optimized network resources for TVS-1282T, virtual machines and containerized apps. No matter if they are business organizations or individual users, they can effortlessly manage network connections by using the Network & Virtual Switch.

Three HDMI outputs - switch between HD Station and Linux desktop
The TVS-1282T comes with three HDMI outputs for using three monitors in either "duplicated" or "extended" desktop configuration. Duplicating will display the same content on every display, and extended desktop mode allows users to display applications across the displays for improved multitasking convenience and productivity. When displaying content using HDMI, you can use the TVS-1282T as an amazing multimedia player by using HD Station to enjoy rich apps including Plex Home Theater, Google Chrome™, Mozilla Firefox®, and more. Alternatively, you can choose to output the Linux® operating system desktop to use the TVS-1282T as a PC.

Thunderbolt/Ethernet dual network
The Thunderbolt™ 2 protocol uses industry-standard networking technologies meaning the high-speed transmission over your Thunderbolt™ 2 cable is able to run all network services (such as file sharing, FTP, and other services). The TVS-1282T can also simultaneously run general Ethernet services in addition to the Thunderbolt™ 2 network, completely independently and with no bandwidth interference. You can flexibly allocate proper bandwidth for different concurrent tasks.

Pioneering DAS/NAS/ iSCSI-SAN triple solution
The TVS-1282T is an unmatched NAS that combines DAS, NAS and iSCSI-SAN into one box. It prevents the restriction of DAS connecting to only one device, and breaks the cost barrier for creating 10GbE high-speed network environments. The TVS-1282T Thunderbolt™ 2 NAS dramatically redefines the private cloud, combining the best of DAS and NAS.

DAS file-based mode
You can directly access files on the TVS-1282T on a file-based level. Simply attach your Mac computer to the TVS-1282T with a Thunderbolt™ 2 cable, and you will find the TVS-1282T in Finder with accessible shared folders available for you. It is plug-and-use, and completely simple.

Thunderbolt/Ethernet NAS mode
The TVS-1282T features Thunderbolt & Ethernet dual networking for flexible file sharing across multiple devices simultaneously, using SMB/CIFS, NFS and AFP protocols for sharing across Windows®, Mac® and Linux®/UNIX® networks. Use Qfinder Pro to find the TVS-1282T attached to your computer, and you can find the Thunderbolt IP and Ethernet IP for file sharing based on your needs.

iSCSI SAN block-based mode
The TVS-1282T supports iSCSI SAN configuration, while the Thunderbolt™ interface can contribute a lot to iSCSI SAN storage performance. After creating an iSCSI target on the TVS-1282T, you can access the iSCSI with your computer* through Thunderbolt IP.

Use NAS to expand NAS capacity with Virtual JBOD
Besides using physical storage expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand storage of your QNAP NAS with multiple QNAP NAS units. You can mount iSCSI LUNs from a QNAP NAS to the TVS-1282T as local disks, and create virtual storage pools and volumes for operating NAS functionalities, such as creating and reverting snapshots, indexing multimedia files into the media library, and even further creating iSCSI LUNs. With VJBOD, you can centrally utilize the storage space from multiple QNAP NAS units* and manage it with the interface on the local NAS. VJBOD supports 10GbE/40GbE Ethernet connection interface and port trunking (link aggregation with multiple LAN ports) that increase the performance and reliability of your VJBOD storage.

Flexibly attach, share, and expand in 4 ways
With two Thunderbolt™ 2 ports available on the TVS-1282T, you can flexibly arrange the connection of your computer workstations with the TVS-1282T and its storage expansion enclosures based on your needs.

High accessibility (Mac+JBOD)
Attach one Mac workstation to the TVS-1282T via Thunderbolt™ 2 port for online video editing with 20Gb bandwidth, while the other Thunderbolt™ 2 port is used for storage expansion by connecting up to six NAS expansion enclosures (TX-500P / TX-800P).

Additionally, you can also take advantage of the built-in 10GbE LAN card for multi-device file sharing over a 10GbE network, providing the potential to utilize 20Gb and 10Gb network bandwidth at the same time!

Optimal collaboration (Mac+Mac)
When using two workstations to work together to speed up a project, you can connect each workstation separately to the Thunderbolt™ 2 ports on the TVS-1282T. Both workstations can enjoy 20Gb/s high speed for simultaneous video editing.

Dividing resources (Mac+NAS)
Large-sized video production studios often require multiple servers to increase productivity with different workflow stages, such as capturing, editing, production, post-production, and dubbing. In this situation it can be helpful to daisy chain an additional 6 units of TVS-1282T to the original TVS-1282T and arrange each NAS for dedicated workflow stages, while the other Thunderbolt™ 2 port is connected to the workstation for smoothly accessing large-sized video files.

Meanwhile, each TVS-1282T allows file sharing with multiple devices through Gigabit or 10 Gigabit Ethernet network.

Seamless expansion (JBOD+JBOD)
Rest assured your massive files are safely stored in the TVS-1282T which supports seamless capacity expansion to offer you abundant storage. You can connect up to six NAS expansion enclosures (TX-500P / TX-800P) to the TVS-1282T through Thunderbolt™ 2 ports to enjoy up to 448TB total storage capacity, and share files via 10GbE network.

Ideal for Thunderbolt-equipped Mac users
The TVS-1282T is a perfect match for Thunderbolt 2-capable Macs like Mac Pro®, MacBook Pro® and iMac®, and is especially suited for creative professionals and enthusiasts from photographers, filmmakers to graphic designers who focus more on 4K or 3D workflows. Up to 2 Thunderbolt devices can connect to the TVS-1282T to process real-time video editing simultaneously without sacrificing the TVS-1282T's performance, while 4K videos can be directly displayed on through the TVS-1282T's HDMI ports. Coupled with its large capacity, the TVS-1282T provides an ideal storage solution, is hot-pluggable and easy to move between your Mac computers, and provides unmatched performance for high-resolution file storage and I/O-intensive tasks to increase your productivity.

A feature-rich NAS with QTS operating system
QTS – simple and powerful
The intuitive QTS features a modern flat design to streamline loading times, and its intelligent desktop allows you to find desired functions quickly, monitor important system information on a real-time basis, and open multiple application windows to run multiple tasks concurrently, bringing greater operating efficiency.

QRM+: Centralized Remote Server Management Solution
QRM+ is QNAP's Centralized Remote Server Management solution designed for IT teams. It provides a web-based solution - accessible from any web browser - to discover, map, monitor and manage all of the critical computing devices on the network such as servers, PCs, embedded PCs, and thin clients from a single-point. Supporting IPMI 1.5 and 2.0, QRM+ provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. With centralized management by QRM+, IT infrastructure and device security is enhanced, and troubleshooting & network resource performance analysis is greatly simplified.

QmailAgent: a mailroom center for your private cloud
QmailAgent is an online email client that helps you manage multiple email accounts, allowing you to access all of your emails and to easily switch between different accounts. It provides complete functionality for composing, reading and organizing emails. You can even attach files, photos and documents from the TVS-1282T when composing emails. Qmail also allows iOS® and Android™ users to quickly check multiple email accounts with mobile devices, and to browse & send emails using the QmailAgent on their TVS-1282T.

Storage for hosting virtual machines and containerized applications
Virtualization Station allows you to host virtual machines (VM) on the TVS-1282T and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VM. Virtualization Station allows the TVS-1282T and VMs to share the same LAN port. No longer constrained by physical network performance, high-speed virtual switches greatly increases data transfer between VMs as well as between VMs and NAS through the internal interface. An AMD Radeon™ R7 Series Graphics Card can also be installed into the TVS-1282T's PCIe slot for GPU passthrough to virtual machines, greatly boosting the computational and rendering power of virtualized applications.

The TVS-1282T also features Container Station, which integrates LXC and Docker® lightweight virtualization technologies. You can operate multiple isolated Linux® systems on the TVS-1282T as well as download apps from the built-in Docker Hub Registry®.

Storage for comprehensive virtualization applications
As an iSCSI/IP-SAN storage solution, the TVS-1282T supports VMware® and Citrix®, and is compatible with Microsoft® Hyper-V® and Windows Server® 2012 R2, benefiting flexible deployment and management in virtualization environments. The TVS-1282T supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

Comprehensive security
QNAP's full NAS encryption by volume-based technology effectively ensures data security by encrypting all of the files stored in the default shared folders on the TVS-1282T. Besides AES 256-bit encryption for both volumes and shared folders, the TVS-1282T also provides numerous security options, such as encrypted access, IP blocking, 2-step verification, and more.

Well-rounded backup & disaster recovery solutions
The TVS-1282T offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots (up to 256 snapshots per volume or LUN, and maximum 1,024 snapshots per NAS), Snapshot Replica and Clone, and disaster recovery solutions including RTRR, rsync and cloud storage backup (Amazon® S3, Amazon® Glacier, Microsoft® Azure, ElephantDrive®, Dropbox® and Google Cloud Storage™) are also included.

Cross-device file synchronization
Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration. Any file uploaded to the TVS-1282T will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices.

Install-on-demand apps to extend NAS functionality
The TVS-1282T has a built-in App Center that provides over 100 apps, including tools for backup/sync, business, content management, communications, downloading, entertainment, and much more. You can freely install apps as needed to expand your TVS-1282T's functionality.

Additional SMB-ready features

The TVS-1282T supports various business applications as an all-in-one Turbo NAS with cost-efficiency.

The Turbo NAS supports a Web server which allows numerous websites built on the same server conveniently. Administrators can manage up to 32 websites on a single Turbo NAS with reduced IT cost.

The Turbo NAS supports Surveillance Station to connect and manage multiple IP cameras remotely, including real-time monitoring, video recording, playback, and event notifications.

Short summary description QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black:
This short summary of the QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-1282T, NAS, Tower, Intel® Core™ i5, i5-6500, 16 GB, DDR4

Long summary description QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black:
This is an auto-generated long summary of QNAP TVS-1282T NAS Tower Intel® Core™ i5 i5-6500 16 GB DDR4 64 TB HDD QNAP Turbo System Black based on the first three specs of the first five spec groups.

QNAP TVS-1282T. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Core™ i5, Processor model: i5-6500, Processor frequency: 3.2 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 64 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive interface *
Serial ATA III
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, 10+HS, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
64 TB
Number of storage drives supported *
12
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
6th gen Intel® Core™ i5
Processor family *
Intel® Core™ i5
Processor model *
i5-6500
Processor frequency *
3.2 GHz
Processor boost frequency
3.6 GHz
Processor cores
4
Processor threads
4
Processor cache
6 MB
Bus type
DMI3
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR2BX
Processor codename
Skylake
Processor lithography
14 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i5-6500 Desktop series
Processor socket
LGA 1151 (Socket H4)
Scalability
1S
Stepping
R0
System bus rate
8 GT/s
Tcase
71 °C
Thermal Design Power (TDP)
65 W
On-board graphics card model
Intel® HD Graphics 530
Maximum internal memory supported by processor
64 GB
Memory bandwidth supported by processor (max)
34.1 GB/s
Conflict-Free processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4
Memory clock speed
2133 MHz
Maximum RAM supported
64 GB
Memory slots
4
Memory form factor
DIMM
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Ethernet LAN data rate supported (max)
10000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SMTP, SMSC
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
5
HDMI ports quantity
3
Ethernet LAN (RJ-45) ports *
6
Thunderbolt 2 ports quantity
2
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
1912
Maximum on-board graphics card memory
1.74 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
3 fan(s)
Fan diameter
8 cm
LED indicators
HDD, SSD
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, USB drive, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
21.6 dB
Performance
Management protocols
SNMP
Web-based management
Yes
Security algorithms
128-bit AES, 256-bit AES, HTTPS, SSH
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Google Chrome, Apple Safari 7+, Mozilla Firefox
S.M.A.R.T. support
Yes
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
250 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width *
369.9 mm
Depth *
319.8 mm
Height *
234.6 mm
Weight
11.6 kg
Package weight
13.7 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
14 nm
Idle States
Yes
Intel 64
Yes
Intel Clear Video Technology
Yes
Intel Enhanced Halt State
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
Yes
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2015C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory voltage supported by processor
1.35 V
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Processor ARK ID
88184
Country Distributor
United Kingdom 1 distributor(s)