Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SSD-M2080-256GB-A01
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SSD-M2080-256GB-A01
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713213510124
Category
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byQNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32389
This statistic is based on the 96615 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94440 free Open Icecat users.
Info modified on: 10 Nov 2020 05:41:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III :
The short editorial description of QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III

1 x 256 GB, M.2 2280, SATA 6Gb/s
More>>>
QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III:
The official marketing text of QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III as supplied by the manufacturer

Internal SSD Module.

Short summary description QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III:
This short summary of the QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP SSD-M2080-256GB-A01, 256 GB, M.2, 6 Gbit/s

Long summary description QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III:
This is an auto-generated long summary of QNAP SSD-M2080-256GB-A01 internal solid state drive M.2 Serial ATA III based on the first three specs of the first five spec groups.

QNAP SSD-M2080-256GB-A01. SSD capacity: 256 GB, SSD form factor: M.2, Data transfer rate: 6 Gbit/s

Features
SSD form factor *
M.2
SSD capacity *
256 GB
Interface *
Serial ATA III
Data transfer rate
6 Gbit/s
Features
Compatible products
QNAP TVS-X82, TVS-X82T
Other features
Product colour
Blue
Internal
Yes
Country Distributor
Portugal 1 distributor(s)
Österreich 1 distributor(s)
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Polska 1 distributor(s)
Australia 2 distributor(s)