QNAP logo

QNAP TS-212P NAS Mini Tower Marvell 6282 0.5 GB DDR3 12 TB HDD QNAP Turbo System White

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28461
Info modified on:
31 Mar 2024, 19:16:17
Short summary description QNAP TS-212P NAS Mini Tower Marvell 6282 0.5 GB DDR3 12 TB HDD QNAP Turbo System White:

QNAP TS-212P, NAS, Mini Tower, Marvell, 6282, 0.5 GB, DDR3

Long summary description QNAP TS-212P NAS Mini Tower Marvell 6282 0.5 GB DDR3 12 TB HDD QNAP Turbo System White:

QNAP TS-212P. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.