QNAP TS-119P II 1x4TB, Tower, Marvell, 0.5 GB, DDR3, 4 TB, Linux
QNAP TS-119P II 1x4TB. Chassis type: Tower. Processor family: Marvell, Processor frequency: 2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 4 TB. Operating system installed: Linux