QNAP logo

QNAP TS-h1283XU-RP NAS Rack (2U) Intel Xeon E E-2236 32 GB DDR4 168 TB HDD QNAP Turbo System Black, Grey

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23238
Info modified on:
21 Mar 2024, 20:38:56
Short summary description QNAP TS-h1283XU-RP NAS Rack (2U) Intel Xeon E E-2236 32 GB DDR4 168 TB HDD QNAP Turbo System Black, Grey:

QNAP TS-h1283XU-RP, NAS, Rack (2U), Intel Xeon E, E-2236, 32 GB, DDR4

Long summary description QNAP TS-h1283XU-RP NAS Rack (2U) Intel Xeon E E-2236 32 GB DDR4 168 TB HDD QNAP Turbo System Black, Grey:

QNAP TS-h1283XU-RP. Type: NAS. Chassis type: Rack (2U). Device class: Small & Medium Business. Processor family: Intel Xeon E, Processor model: E-2236, Processor frequency: 3.4 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Total installed storage capacity: 168 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.