QNAP logo

QNAP TS-879U-RP NAS/storage server Rack (2U) Intel® Core™ i3 i3-2120 2 GB DDR3 0 TB Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69404
Info modified on:
23 Jul 2024, 21:45:50
Short summary description QNAP TS-879U-RP NAS/storage server Rack (2U) Intel® Core™ i3 i3-2120 2 GB DDR3 0 TB Black:

QNAP TS-879U-RP, Rack (2U), Intel® Core™ i3, i3-2120, 2 GB, DDR3, 0 TB

Long summary description QNAP TS-879U-RP NAS/storage server Rack (2U) Intel® Core™ i3 i3-2120 2 GB DDR3 0 TB Black:

QNAP TS-879U-RP. Chassis type: Rack (2U). Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.