QNAP logo

QNAP TS-879 Pro, 8x 3 TB Tower Intel® Core™ i3 i3-2120 2 GB DDR3 24 TB Linux Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10147
Info modified on:
23 Jul 2024, 21:45:47
Short summary description QNAP TS-879 Pro, 8x 3 TB Tower Intel® Core™ i3 i3-2120 2 GB DDR3 24 TB Linux Black:

QNAP TS-879 Pro, 8x 3 TB, Tower, Intel® Core™ i3, i3-2120, 2 GB, DDR3, 24 TB

Long summary description QNAP TS-879 Pro, 8x 3 TB Tower Intel® Core™ i3 i3-2120 2 GB DDR3 24 TB Linux Black:

QNAP TS-879 Pro, 8x 3 TB. Chassis type: Tower. Processor family: Intel® Core™ i3, Processor model: i3-2120, Processor frequency: 3.3 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.