QNAP logo

QNAP TS-859 Pro+, 32 TB Tower Intel Atom® D525 1 GB Linux Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17586
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-859 Pro+, 32 TB Tower Intel Atom® D525 1 GB Linux Black:

QNAP TS-859 Pro+, 32 TB, Tower, Intel Atom®, D525, 1 GB, 32 TB, Linux

Long summary description QNAP TS-859 Pro+, 32 TB Tower Intel Atom® D525 1 GB Linux Black:

QNAP TS-859 Pro+, 32 TB. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 32 TB. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.