QNAP TS-853 Pro, NAS, Tower, Intel® Celeron®, 2 GB, DDR3L, 8 TB
QNAP TS-853 Pro. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System