QNAP logo

QNAP TS-831XU-RP NAS AMD Embedded R-Series SoC Alpine AL-314 4 GB DDR3 48 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20281
Info modified on:
09 Mar 2024, 13:19:17
Short summary description QNAP TS-831XU-RP NAS AMD Embedded R-Series SoC Alpine AL-314 4 GB DDR3 48 TB HDD QNAP Turbo System Black:

QNAP TS-831XU-RP, NAS, AMD Embedded R-Series SoC, Alpine AL-314, 4 GB, DDR3, 48 TB

Long summary description QNAP TS-831XU-RP NAS AMD Embedded R-Series SoC Alpine AL-314 4 GB DDR3 48 TB HDD QNAP Turbo System Black:

QNAP TS-831XU-RP. Type: NAS, Device class: Small & Medium Business. Processor family: AMD Embedded R-Series SoC, Processor model: Alpine AL-314, Processor frequency: 1.7 GHz. Internal memory: 4 GB, Internal memory type: DDR3. Total installed storage capacity: 48 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.