location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-809U-RP Turbo NAS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-809U-RP Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-809U-RP-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24357
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-809U-RP Turbo NAS Black :
The long product name of QNAP TS-809U-RP Turbo NAS Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-809U-RP Turbo NAS, Intel Core 2 Duo 2.8 GHz, 2GB DDRII RAM, 8 x 3.5" SATA I/II HDD, 2 x Gigabit RJ-45, 4 x USB 2.0
More>>>
QNAP TS-809U-RP Turbo NAS Black:
The official description of QNAP TS-809U-RP Turbo NAS Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

QNAP TS-809U-RP is the new generation 2U rackmount model of the worldwide award-winning Turbo NAS Series, providing superior performance for massive data sharing, powerful all-in-one business server features, advanced RAID data protection, built-in iSCSI target service, 256-bit volume-based encryption, and rock-solid hot-swappable hard drive design for business.

The TS-809U-RP is featured with Intel Core 2 Duo 2.8GHz CPU and 2GB DDRII memory. It supports RAID 0/ 1/ 5/ 6/ 5+Spare, JBOD, Online RAID Capacity Expansion, and Online RAID Level Migration.

Short summary description QNAP TS-809U-RP Turbo NAS Black:
This short summary of the QNAP TS-809U-RP Turbo NAS Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-809U-RP Turbo NAS, Black

Long summary description QNAP TS-809U-RP Turbo NAS Black:
This is an auto-generated long summary of QNAP TS-809U-RP Turbo NAS Black based on the first three specs of the first five spec groups.

QNAP TS-809U-RP Turbo NAS. Supported storage drive interfaces: Serial ATA II, Storage drive size: 3.5". Product colour: Black, LED indicators: LAN, Status. Weight: 12.2 kg. Dimensions (WxDxH): 482.6 x 531.5 x 88.9 mm, Power requirements: 100-240V AC, 47/63Hz, Compatible operating systems: Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008 Apple Mac OS X...

Storage
Supported storage drive interfaces
Serial ATA II
Storage drive size
3.5"
Number of storage drives supported *
8
Ports & interfaces
USB 2.0 ports quantity
4
Ethernet LAN (RJ-45) ports *
2
Design
Product colour
Black
LED indicators
LAN, Status
Weight & dimensions
Weight
12.2 kg
Packaging content
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
482.6 x 531.5 x 88.9 mm
Power requirements
100-240V AC, 47/63Hz
Compatible operating systems
Windows 2000, XP, Vista (32/ 64 bit), Windows 7 (32/ 64 bit), Server 2003/ 2008 Apple Mac OS X Linux & Unix
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:23:49
Uk has collected 2 expert reviews for QNAP TS-809U-RP Turbo NAS Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
itpro.co.uk
Updated:
2011-10-04 02:23:49
The TS-809U-RP has the storage capacity, performance and fault tolerance to make it a good choice for business NAS duties. Support for IP SANs and remote block level replication increase its appeal but we would recommend factoring in the costs of decen...
0%
Brand Image Product code Product Stock Price from
QNAP TS-439U-SP Turbo NAS Black QNAP TS-439U-SP Turbo NAS Black
(show image)
TS-439U-SP-EU TS-439U-SP Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)