location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-659 Pro Turbo NAS Tower Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-659 Pro Turbo NAS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-659 PRO-EU show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 May 2023 09:44:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name QNAP TS-659 Pro Turbo NAS Tower Black :
The long product name of QNAP TS-659 Pro Turbo NAS Tower Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TS-659 Pro Turbo NAS, 1GB DDRII RAM, Intel Atom D510 1.66GHz, 2.5/ 3.5" SATA x6, 2 x Gigabit RJ-45, 5 x USB 2.0, 2 x eSATA
More>>>
QNAP TS-659 Pro Turbo NAS Tower Black:
The official description of QNAP TS-659 Pro Turbo NAS Tower Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Modern business faces the challenge of dramatic growth of digital data, such as documents, emails, applications and so on. To deploy the IT environment with a reliable, affordable and expandable storage center to securely store, share, and back up the digital assets has become an important task for the server managers of the SMB and entry-level enterprise nowadays.

The TS-659 Pro is the powerful 6-bay network attached storage (NAS) server, which is designed to provide a cost-efficient and easy-to-use solution with iSCSI service for virtualized and clustered environment. The Turbo NAS also offers versatile business applications to optimize the usage of as a data storage center in the business environment.

Incorporating the next-generation Intel Atom® D510 1.66GHz Dual-Core processor and 1GB DDRII RAM, the Turbo NAS delivers exceptional performance and maintains high reliability for multiple concurrent applications and intensive data transfer with guaranteed low power consumption.

Short summary description QNAP TS-659 Pro Turbo NAS Tower Black:
This short summary of the QNAP TS-659 Pro Turbo NAS Tower Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-659 Pro Turbo NAS, Tower, Black

Long summary description QNAP TS-659 Pro Turbo NAS Tower Black:
This is an auto-generated long summary of QNAP TS-659 Pro Turbo NAS Tower Black based on the first three specs of the first five spec groups.

QNAP TS-659 Pro Turbo NAS. Chassis type: Tower

Storage
Supported storage drive interfaces
Serial ATA
Storage drive size
2.5"
Number of storage drives supported *
6
Ports & interfaces
USB 2.0 ports quantity
5
eSATA ports quantity
2
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Product colour
Black
LED indicators
eSATA, LAN, Power, Status, USB
Weight & dimensions
Weight
5.2 kg
Packaging content
External power adapter
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Relative humidity
0 - 95%
Other features
Dimensions (WxDxH)
257 x 235 x 175 mm
Power requirements
100-240V AC, 50/60Hz
Security features
K-Lock
Compatible operating systems
Windows 2000, XP, Vista (32-/ 64-bit), Windows 7 (32-/ 64-bit), Server 2003/ 2008 Apple Mac OS X Linux & Unix
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:57:55
Uk has collected 6 expert reviews for QNAP TS-659 Pro Turbo NAS Tower Black and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-09-21 02:57:49
QNAP's TS-659 Pro Turbo NAS packs six drive bays and up to 12 terabytes of storage into a compact, energy-efficient box. Armed with Intel's Atom D510 processor and QNAP's latest firmware, this network-attached storage (NAS) device is a competent server, though its speed is disappointing.EnclosureThere are very few aesthetic differences between the TS-659 Pro Turbo and TS-639 Pro Turbo we reviewed last year. The QNAP TS-659 Pro Turbo NAS looks like an elongated TS-459 Pro Turbo NAS, but two f...
Good Comprehensive server functionality, eSATA, good write speeds...
Bad Slow read speeds and poor streaming performance, doesn't support HFS+ file systems...
Bottom line The TS-659 Pro Turbo NAS device is built for those who need 12TB of storage capacity but aren't fussed too much about speed. There are much faster - and cheaper - alternatives. However, the TS-659 Pro Turbo has plenty of server features to suit both the h...
75%
techadvisor.co.uk
Updated:
2014-09-21 02:57:51
Product Code: TS659 The QNAP TS-659 Pro Turbo device is built for those who need 12TB of storage capacity but aren't fussed too much about speed. There are much faster - and cheaper - alternatives. However, the TS-659 Pro Turbo has plenty of server f...
Bottom line The QNAP TS-659 Pro Turbo NAS device doesn't lack server features, but the data transfer and streaming performance is disappointing when compared to cheaper alternatives. If storage capacity takes precedence over speed, it is certainly worth a look. J...
70%
hardwareunboxed.com
Updated:
2014-09-21 02:57:44
Today we are checking out the QNAP TS-659 Pro II, a 6-bay NAS device capable of supporting up to 18TB of storage along with many other noteworthy features such as USB 3.0 support. Aimed at business class users, this first class desktop NAS device is de...
Bottom line The QNAP TS-659 Pro II is a well-rounded high-performance NAS device that is well suited for business use. As far as features go the TS-659 Pro II has them all, and at $1350 US it should. The TS-659 Pro II is certainly one of the most expensive 6-bay N...
0%
whichnas.net
Updated:
2014-09-21 02:57:48
It’s not customary for us to review a handful of NAS devices from the same family product portfolio, but in this instance we took exception and were pleased to receive the newly launched QNAP TS-459Pro, TS-659Pro and TS-859Pro NAS servers designed with...
Bottom line The QNAP TS-659PRO 6-bay NAS server has clearly depicted its superiority as far as performance is concerned; it was not going to be beaten, not for all the tea in China! The characteristics of the QNAP TS-659 PRO are awesome, swish turn of performance...
84%
techworld.com
Updated:
2014-09-21 02:57:51
The QNAP TS-659 Pro Turbo NAS packs six drive bays and up to 12 terabytes of storage into a compact, energy-efficient box. Armed with Intel's Atom D510 processor and QNAP's latest firmware, this network-attached storage (NAS) device is a competent ser...
Bottom line The QNAP TS-659 Pro Turbo NAS device doesn't lack server features, but the data transfer and streaming performance is disappointing when compared to cheaper alternatives. If storage capacity takes precedence over speed, it is certainly worth a look...
0%
Brand Image Product code Product Stock Price from
QNAP TS-439U-RP Turbo NAS Black QNAP TS-439U-RP Turbo NAS Black
(show image)
TS-439U-RP-EU TS-439U-RP Turbo NAS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)